Radiall RF Coaxial Connector R113402220

Description
MCX / straight press mount receptacle front mount - with solder pot
Request a Quote Datasheet
Description
MCX / straight press mount receptacle front mount - with solder pot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R113402220 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R113402220
RF Coaxial Connector R113402220
MCX / straight press mount receptacle front mount - with solder pot

MCX / straight press mount receptacle front mount - with solder pot

Supplier's Site
RF Coaxial Panel Mount Connector - R113402220 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R113402220
RF Coaxial Panel Mount Connector R113402220
MCX / STRAIGHT PRESS MOUNT RECEPTACLE FRONT MOUNT - WITH SOLDER POT

MCX / STRAIGHT PRESS MOUNT RECEPTACLE FRONT MOUNT - WITH SOLDER POT

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-R113402220-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R113402220-ND
Coaxial Connector (RF) Assemblies 2201-R113402220-ND
MCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

MCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R113402220 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R113402220
RF Connectors / Coaxial Connectors R113402220
RF Connectors / Coaxial Connectors MCX/STR PRESS MOUNT REC F/M W/ SOLD POT

RF Connectors / Coaxial Connectors MCX/STR PRESS MOUNT REC F/M W/ SOLD POT

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R113402220 R113402220 2201-R113402220-ND R113402220
Product Name RF Coaxial Connector RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type MCX MCX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 554256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Geometry Straight
View Details
BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1052973-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details