SMB / right angle plug crimp type cable 2.6/50+75 s
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp
Connector
RADIALL R114186000RF / Coaxial Connector, SMB Coaxial, Right Angle Plug, Crimp, 50 ohm
RF Connectors / Coaxial Connectors SMB(F) R/A PLUG CR 2;6/50S,100p
| Radiall | DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R114186000 | 2201-R114186000-ND | R114186000 | 650-R114186000 | R114186000 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RADIALL R114186000RF / Coaxial Connector, SMB Coaxial, Right Angle Plug, Crimp, 50 ohm | RF Connectors / Coaxial Connectors | |
| Connector Type | SMB | SMB | SMB | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle | Right Angle |