SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | P8098SCT-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Overtravel Plunger |
| Standards and Certifications | RoHS |
| Operating Temp | 14 to 158 F (-10 to 70 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |