Panasonic Snap Action, Limit Switches ESE-11MV7

Description
SWITCH DETECTOR SPST-NO 10MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPST-NO 10MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ESE-11MV7-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
ESE-11MV7-ND
Snap Action, Limit Switches ESE-11MV7-ND
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number ESE-11MV7-ND
Product Name Snap Action, Limit Switches
Actuator Style Overtravel Plunger
Operating Temp 14 to 158 F (-10 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L2-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Micro Switches - 7972523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 15.1 oz (4.2 N)
View Details