ZF Electronic Systems Pleasant Prairie, LLC Snap Action, Limit Switches E14-00A

Description
SWITCH SNAP ACTION SPDT 25A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 25A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CH315-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CH315-ND
Snap Action, Limit Switches CH315-ND
SWITCH SNAP ACTION SPDT 25A 125V

SWITCH SNAP ACTION SPDT 25A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
E14-00A
Basic / Snap Action Switches E14-00A
Basic / Snap Action Switches SPDT 25A QC TERM

Basic / Snap Action Switches SPDT 25A QC TERM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CH315-ND E14-00A
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Button
Operating Temp -40 to 221 F (-40 to 105 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 to 25 amps 25 amps
Actuating Force 29.99 oz (8.34 N) 2.88 oz (0.8000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1153529 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details