ZF Electronic Systems Pleasant Prairie, LLC Snap Action, Limit Switches E62-10H

Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CH112-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CH112-ND
Snap Action, Limit Switches CH112-ND
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CH112-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2435260-3 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G081M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
View Details
4 suppliers
Micro Switches - 2496858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details