The Snap Action Limit Switch, part number P122535DKR-ND, is designed for applications requiring reliable detection of media in portable electronic equipment. It features a light operating force and a full travel distance of 6.1 mm for specific types. The switch operates within a temperature range of -10 °C to +70 °C for standard applications and -40 °C to +85 °C for automotive use. It supports a resistive load of 50 OºA at 3 V DC to 10 mA at 5 V DC, with a minimum insulation resistance of 100 MΩ at 100 V DC for one minute. The switch is suitable for both reflow and wave soldering processes. It is available in bulk packaging, with quantities varying by type, making it adaptable for different production needs.
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | P122535CT-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Overtravel Plunger |
| Standards and Certifications | RoHS |
| Operating Temp | 14 to 158 F (-10 to 70 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |