Panasonic Snap Action, Limit Switches ESE-18RF02

Description
SWITCH DETECTOR SPST-NO 10MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPST-NO 10MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - P13369STR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P13369STR-ND
Snap Action, Limit Switches P13369STR-ND
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - P13369SDKR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P13369SDKR-ND
Snap Action, Limit Switches P13369SDKR-ND
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - P13369SCT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P13369SCT-ND
Snap Action, Limit Switches P13369SCT-ND
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number P13369STR-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398345 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C072M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details