Panasonic Snap Action, Limit Switches ESE-24MH6T

Description
SWITCH DETECTOR SPDT 10MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPDT 10MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - P15910STR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P15910STR-ND
Snap Action, Limit Switches P15910STR-ND
SWITCH DETECTOR SPDT 10MA 5V

SWITCH DETECTOR SPDT 10MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - P15910SDKR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P15910SDKR-ND
Snap Action, Limit Switches P15910SDKR-ND
SWITCH DETECTOR SPDT 10MA 5V

SWITCH DETECTOR SPDT 10MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - P15910SCT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P15910SCT-ND
Snap Action, Limit Switches P15910SCT-ND
SWITCH DETECTOR SPDT 10MA 5V

SWITCH DETECTOR SPDT 10MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number P15910STR-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Standards and Certifications RoHS
Operating Temp 14 to 158 F (-10 to 70 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351462-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C003H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details