Panasonic Snap Action, Limit Switches ESE-24SH6

Description
SWITCH DETECTOR SPDT 10MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPDT 10MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - P15912S-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P15912S-ND
Snap Action, Limit Switches P15912S-ND
SWITCH DETECTOR SPDT 10MA 5V

SWITCH DETECTOR SPDT 10MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number P15912S-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Standards and Certifications RoHS
Operating Temp 14 to 158 F (-10 to 70 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C072M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2496864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details