C&K Components Snap Action, Limit Switches HBS2KCB4SJ055C

Description
SWITCH SNAP ACTION SPDT 20A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 20A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1419-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1419-ND
Snap Action, Limit Switches CKN1419-ND
SWITCH SNAP ACTION SPDT 20A 125V

SWITCH SNAP ACTION SPDT 20A 125V

Buy Now Datasheet
Microswitch, Spdt, 20A, 480Vac; Microswitch Type C&k Components - 35AH0608 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 20A, 480Vac; Microswitch Type C&k Components
35AH0608
Microswitch, Spdt, 20A, 480Vac; Microswitch Type C&k Components 35AH0608
MICROSWITCH, SPDT, 20A, 480VAC; Microswitch Type:Snap Action; Microswitch Actuator:Overtravel Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:-; Product Range:HB Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 20A, 480VAC; Microswitch Type:Snap Action; Microswitch Actuator:Overtravel Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:-; Product Range:HB Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
HBS2KCB4SJ055C
Basic / Snap Action Switches HBS2KCB4SJ055C
Basic / Snap Action Switches SPDT 20A 13 OZ SCREW

Basic / Snap Action Switches SPDT 20A 13 OZ SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1419-ND 35AH0608 HBS2KCB4SJ055C
Product Name Snap Action, Limit Switches Microswitch, Spdt, 20A, 480Vac; Microswitch Type C&k Components Basic / Snap Action Switches
Actuator Style Overtravel Plunger Pushbutton Style; Plunger
Features Dustproof
Operating Temp -67 to 302 F (-55 to 150 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1825043-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C063H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details