Honeywell Sensing & IoT Snap Action, Limit Switches GLAC06C

Description
SWITCH SNAP ACT DPST-NC 6A 120V
Request a Quote Datasheet
Description
SWITCH SNAP ACT DPST-NC 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-5920-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-5920-ND
Snap Action, Limit Switches 480-5920-ND
SWITCH SNAP ACT DPST-NC 6A 120V

SWITCH SNAP ACT DPST-NC 6A 120V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 480-5920-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 241246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR063M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details