ZF Electronic Systems Pleasant Prairie, LLC Snap Action, Limit Switches E20-00A

Description
SWITCH SNAP ACTION DPDT 20A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPDT 20A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CH327-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CH327-ND
Snap Action, Limit Switches CH327-ND
SWITCH SNAP ACTION DPDT 20A 125V

SWITCH SNAP ACTION DPDT 20A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
E20-00A
Basic / Snap Action Switches E20-00A
Basic / Snap Action Switches DPDT 20A QC TERM

Basic / Snap Action Switches DPDT 20A QC TERM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CH327-ND E20-00A
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Button
Operating Temp -40 to 221 F (-40 to 105 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
Maximum Current 20 amps 20 amps
Actuating Force 45.16 oz (12.55 N) 45.32 oz (12.6 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - Z13005-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K1041364 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details