Honeywell Sensing & IoT Snap Action, Limit Switches GLAC07C

Description
SWITCH SNAP ACT SPDT 100MA 50V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-5921-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-5921-ND
Snap Action, Limit Switches 480-5921-ND
SWITCH SNAP ACT SPDT 100MA 50V

SWITCH SNAP ACT SPDT 100MA 50V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 480-5921-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 2351444-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details