Honeywell Sensing & IoT Snap Action, Limit Switches GLDB07A1A

Description
SWITCH SNAP ACT SPDT 100MA 50V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-4933-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-4933-ND
Snap Action, Limit Switches 480-4933-ND
SWITCH SNAP ACT SPDT 100MA 50V

SWITCH SNAP ACT SPDT 100MA 50V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 480-4933-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action Switches - K1149155 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details