The P15911SDKR-ND is a snap action limit switch designed for reliable operation in various electronic applications. It features a lever-type mechanism with sliding mechanical contacts, ensuring high reliability and long over-travel capability. This switch is suitable for detecting media in portable electronic devices such as CD-ROMs, DVDs, and digital cameras, as well as serving as an operation switch for other electronic equipment. The switch operates with a resistive load of 50 OºA at 3 V DC to 10 mA at 5 V DC and can withstand 100 V AC for one minute. It has a minimum insulation resistance of 100 MΩ at 100 V DC. The operating temperature range is from -10 °C to +70 °C for standard applications, and -40 °C to +85 °C for automotive use. The product is available in various mounting styles, including vertical and horizontal types for wave and reflow soldering, making it versatile for different assembly processes. Engineers considering this switch should evaluate its specifications against their project requirements to determine its suitability.
SWITCH DETECTOR SPDT 10MA 5V
SWITCH DETECTOR SPDT 10MA 5V
SWITCH DETECTOR SPDT 10MA 5V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | P15911SDKR-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Angled Toggle (Detector) |
| Standards and Certifications | RoHS |
| Operating Temp | 14 to 158 F (-10 to 70 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |