SWITCH SNAP ACTION SPDT 6A 120V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 480-3493-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Roller Style |
| Features | Dustproof |
| Standards and Certifications | RoHS |
| Operating Temp | -13 to 185 F (-25 to 85 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |