The Snap Action Limit Switch, part number 10-ESE-18L12DTR-ND, features a thin body design measuring 1.2 mm and is available in normally-open and normally-closed configurations. It has a standard stroke type with a travel distance of 1.5 mm and a long stroke type with a travel distance of 2.15 mm. The switch is surface-mounted and comes packed with embossed tape, supporting reflow soldering for ease of integration into electronic assemblies. This switch is suitable for detecting media in portable electronic devices such as mobile phones, CD-ROMs, DVD players, and digital cameras. It operates with a resistive load of 50 OºA at 3 V DC to 10 mA at 5 V DC. The product has a minimum insulation resistance of 100 MΩ at 100 V DC and can withstand 100 V AC for one minute. Operating temperature ranges from -10 °C to +60 °C for standard applications and -40 °C to +85 °C for automotive applications. Engineers should consider this switch for applications requiring compact size and reliable performance in electronic detection systems.
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 10-ESE-18L12DCT-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Angled Toggle (Detector) |
| Operating Temp | 14 to 140 F (-10 to 60 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |