Basic / Snap Action Switches Hinge 1.6 mm OT Screw Terminal
SWITCH SNAP ACTION DPDT 10A 125V
MICROSWITCH, HINGE LEVER, DPDT 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | DZ-10GW-1B | SW1208-ND | DZ-10GW-1B | 70178569 | 19M4100 |
Product Name | Basic / Snap Action Switches | Snap Action, Limit Switches | 5000 | SWITCH; BASIC; DPDT; HINGE LEVER; 1.6MMMIN OT; SCREW TERMINAL | Microswitch, Hinge Lever, Dpdt 10A 250V; Microswitch Type Omron Industrial Automation |
Actuator Style | Lever | Lever Style | Lever Style | Lever Style | |
Standards and Certifications | RoHS | RoHS | UL List; CSA Mark | RoHS | |
Maximum Current | 10 amps | 10 amps | 10 amps | ||
AC Voltage Rating | 250 volts | 250 volts | |||
Actuating Force | 6.11 oz (1.7 N) | 6 oz (1.67 N) |