SWITCH SNAP ACTION SPDT 20A 125V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 480-4857-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Roller Style |
| Standards and Certifications | RoHS |
| Operating Temp | -40 to 160 F (-40 to 71 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.5000 to 20 amps |