The P13371SCT-ND is a snap action limit switch designed for applications requiring reliable detection and control. It features a compact design with a thin body measuring 1.2 mm, making it suitable for space-constrained environments. The switch is available in both normally-open and normally-closed configurations, providing flexibility for various circuit designs. The standard stroke type has a travel distance of 1.5 mm, while the long stroke type offers a travel distance of 2.15 mm. It supports surface mounting and is packaged with embossed tape for easy integration into electronic devices. The switch can handle a resistive load of up to 10 mA at 5 V DC, with a minimum insulation resistance of 100 MΩ at 100 V DC. Operating temperature ranges from -10 °C to +60 °C for standard applications, and up to -40 °C to +85 °C for automotive applications. This product is recommended for detecting media in portable electronic equipment such as mobile phones, CD-ROMs, and digital cameras.
SWITCH DETECTOR SPST-NC 10MA 5V
SWITCH DETECTOR SPST-NC 10MA 5V
SWITCH DETECTOR SPST-NC 10MA 5V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | P13371SCT-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Angled Toggle (Detector) |
| Standards and Certifications | RoHS |
| Operating Temp | 14 to 140 F (-10 to 60 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Closed (NC) |