The P122532TR-ND is a snap action limit switch designed for applications requiring reliable detection of media in portable electronic equipment. It features a light operating force and a full travel distance of 6.1 mm for various types within the ESE11 series. The switch operates effectively within a temperature range of -10 °C to +70 °C, and can withstand a maximum voltage of 100 V AC for one minute. It has a minimum insulation resistance of 100 MΩ at 100 V DC and can handle a resistive load of 10 mA at 5 V DC. The product is suitable for both reflow and wave soldering processes, making it versatile for different manufacturing methods. The recommended minimum order quantity is 200 pieces, packed in polyethylene bags for bulk orders.
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | P122532CT-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Overtravel Plunger |
| Standards and Certifications | RoHS |
| Operating Temp | 14 to 158 F (-10 to 70 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |