Honeywell Sensing & IoT Snap Action, Limit Switches GLAA01D

Description
SWITCH SNAP ACTION SPDT 6A 120V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-3488-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-3488-ND
Snap Action, Limit Switches 480-3488-ND
SWITCH SNAP ACTION SPDT 6A 120V

SWITCH SNAP ACTION SPDT 6A 120V

Buy Now Datasheet
Switch; Top Roller Lever; 15 A (AC), 13A (DC); SPDT; 2.10 lb.; 2.51 in.; Metal - 70118613 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Top Roller Lever; 15 A (AC), 13A (DC); SPDT; 2.10 lb.; 2.51 in.; Metal
70118613
Switch; Top Roller Lever; 15 A (AC), 13A (DC); SPDT; 2.10 lb.; 2.51 in.; Metal 70118613
GLA Series Limit Switch 15 Million (Max.) mechanical life Features Designed to IEC Standard for World-Wide Applications EN50041 Metal Standard Versions EN50047 Metal and Double Insulated Versions EN50047 Mounting Compatible, 3-Cable Entry Metal Versions UL, CSA, and CE Sealing Up to IP 67/NEMA 4 International Conduit Sizes Snap Action Mechanism with Forced Disconnect Direct PLC Interface Compatible (Two Circuit) Galvanically Isolated Contacts (Two Circuit) Modular Construction Reduces Maintenance Parts Costs Design for Ease of Installation Wide Choice of Actuators GLAA Mechanical Life Up to 15 Million Operations Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –25°C to +85°C, –13°F to +185°F Conduit Thread: 1⁄2" NPT GLC Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLD Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLE Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT

GLA Series Limit Switch

  • 15 Million (Max.) mechanical life
    Features
  • Designed to IEC Standard for World-Wide Applications
  • EN50041 Metal Standard Versions
  • EN50047 Metal and Double Insulated Versions
  • EN50047 Mounting Compatible, 3-Cable Entry Metal Versions
  • UL, CSA, and CE
  • Sealing Up to IP 67/NEMA 4
  • International Conduit Sizes
  • Snap Action Mechanism with Forced Disconnect
  • Direct PLC Interface Compatible (Two Circuit)
  • Galvanically Isolated Contacts (Two Circuit)
  • Modular Construction Reduces Maintenance Parts Costs
  • Design for Ease of Installation
  • Wide Choice of Actuators
    GLAA
  • Mechanical Life Up to 15 Million Operations
  • Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13
  • Temperature Range Operating: –25°C to +85°C, –13°F to +185°F
  • Conduit Thread: 1⁄2" NPT
    GLC
  • Mechanical Life Up to 10 Million Operations
  • Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13
  • Temperature Range Operating: –40°C to +85°C, –40°F to +185°F
  • Conduit Thread: 1⁄2" NPT
    GLD
  • Mechanical Life Up to 10 Million Operations
  • Degree of Protection IP 66, NEMA/UL type 1, 12, 13
  • Temperature Range Operating: –40°C to +85°C, –40°F to +185°F
  • Conduit Thread: 1⁄2" NPT
    GLE
  • Mechanical Life Up to 10 Million Operations
  • Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13
  • Temperature Range Operating: –40°C to +85°C, –40°F to +185°F
  • Conduit Thread: 1⁄2" NPT
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches
Product Number 480-3488-ND 70118613
Product Name Snap Action, Limit Switches Switch; Top Roller Lever; 15 A (AC), 13A (DC); SPDT; 2.10 lb.; 2.51 in.; Metal
Actuator Style Lever Style; Roller Style Lever Style; Roller Style
Features Dustproof
Standards and Certifications RoHS UL List; CE Certification; IEC
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action, Limit Switches - 450-3316-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 8046265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Common Size Subminiature
Standards and Certifications RoHS
View Details