Honeywell Sensing & IoT Snap Action, Limit Switches GLAA01B

Description
SWITCH SNAP ACTION SPDT 6A 120V
Request a Quote
Description
SWITCH SNAP ACTION SPDT 6A 120V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch, part number 480-3486-ND, is designed to meet EN50041 standards and features a compact 30 mm x 60 mm mounting footprint. It is available in both standard and plug-in body styles, with a variety of actuator heads and levers to suit different applications. The switch is certified for global use, including UL, CSA, CE, and CCC certifications, and conforms to IEC/EN 60947-5-1 and other relevant standards. This limit switch is constructed with a rugged die-cast metal housing, providing durability for both indoor and outdoor applications. It is sealed to IP67 and meets NEMA/UL ratings 1, 4, 12, and 13, ensuring protection against dust and water ingress. The operating temperature range is from -40 °C to 85 °C, making it suitable for extreme environments. The switch offers multiple connectivity options, including various threaded conduits and connectors, and features normally closed snap-action contacts with a mechanical life of up to 15 million operations. It is suitable for a wide range of applications, including aerial lifts, automotive assembly lines, conveyors, and material handling systems.

Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch, part number 480-3486-ND, is designed to meet EN50041 standards and features a compact 30 mm x 60 mm mounting footprint. It is available in both standard and plug-in body styles, with a variety of actuator heads and levers to suit different applications. The switch is certified for global use, including UL, CSA, CE, and CCC certifications, and conforms to IEC/EN 60947-5-1 and other relevant standards. This limit switch is constructed with a rugged die-cast metal housing, providing durability for both indoor and outdoor applications. It is sealed to IP67 and meets NEMA/UL ratings 1, 4, 12, and 13, ensuring protection against dust and water ingress. The operating temperature range is from -40 °C to 85 °C, making it suitable for extreme environments. The switch offers multiple connectivity options, including various threaded conduits and connectors, and features normally closed snap-action contacts with a mechanical life of up to 15 million operations. It is suitable for a wide range of applications, including aerial lifts, automotive assembly lines, conveyors, and material handling systems.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-3486-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-3486-ND
Snap Action, Limit Switches 480-3486-ND
SWITCH SNAP ACTION SPDT 6A 120V

SWITCH SNAP ACTION SPDT 6A 120V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 480-3486-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action Switches - K1040263 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 7972508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Configuration Normally Open (NO); Normally Closed (NC)
View Details