Honeywell Sensing & IoT Snap Action, Limit Switches GLCA01A2A

Description
SWITCH SNAP ACTION SPDT 6A 120V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-2714-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-2714-ND
Snap Action, Limit Switches 480-2714-ND
SWITCH SNAP ACTION SPDT 6A 120V

SWITCH SNAP ACTION SPDT 6A 120V

Buy Now Datasheet
Switch; Roller; 6 A @ 120 V/3 A @ 240 V; 120 V @ 6 A/240 V @ 3 A; Snap-Action - 70118628 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Roller; 6 A @ 120 V/3 A @ 240 V; 120 V @ 6 A/240 V @ 3 A; Snap-Action
70118628
Switch; Roller; 6 A @ 120 V/3 A @ 240 V; 120 V @ 6 A/240 V @ 3 A; Snap-Action 70118628
Top Roller Lever Actuated Switch 1⁄2 in. NPT conduit snap-action DPDT contact Features Designed to IEC Standard for World-Wide Applications EN50041 Metal Standard Versions EN50047 Metal and Double Insulated Versions EN50047 Mounting Compatible, 3-Cable Entry Metal Versions UL, CSA, and CE Sealing Up to IP 67/NEMA 4 International Conduit Sizes Snap Action Mechanism with Forced Disconnect Direct PLC Interface Compatible (Two Circuit) Galvanically Isolated Contacts (Two Circuit) Modular Construction Reduces Maintenance Parts Costs Design for Ease of Installation Wide Choice of Actuators GLAA Mechanical Life Up to 15 Million Operations Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –25°C to +85°C, –13°F to +185°F Conduit Thread: 1⁄2" NPT GLC Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLD Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLE Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT

Top Roller Lever Actuated Switch

  • 1⁄2 in. NPT conduit snap-action DPDT contact
    Features
  • Designed to IEC Standard for World-Wide Applications
  • EN50041 Metal Standard Versions
  • EN50047 Metal and Double Insulated Versions
  • EN50047 Mounting Compatible, 3-Cable Entry Metal Versions
  • UL, CSA, and CE
  • Sealing Up to IP 67/NEMA 4
  • International Conduit Sizes
  • Snap Action Mechanism with Forced Disconnect
  • Direct PLC Interface Compatible (Two Circuit)
  • Galvanically Isolated Contacts (Two Circuit)
  • Modular Construction Reduces Maintenance Parts Costs
  • Design for Ease of Installation
  • Wide Choice of Actuators
    GLAA
  • Mechanical Life Up to 15 Million Operations
  • Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13
  • Temperature Range Operating: –25°C to +85°C, –13°F to +185°F
  • Conduit Thread: 1⁄2" NPT
    GLC
  • Mechanical Life Up to 10 Million Operations
  • Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13
  • Temperature Range Operating: –40°C to +85°C, –40°F to +185°F
  • Conduit Thread: 1⁄2" NPT
    GLD
  • Mechanical Life Up to 10 Million Operations
  • Degree of Protection IP 66, NEMA/UL type 1, 12, 13
  • Temperature Range Operating: –40°C to +85°C, –40°F to +185°F
  • Conduit Thread: 1⁄2" NPT
    GLE
  • Mechanical Life Up to 10 Million Operations
  • Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13
  • Temperature Range Operating: –40°C to +85°C, –40°F to +185°F
  • Conduit Thread: 1⁄2" NPT
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches
Product Number 480-2714-ND 70118628
Product Name Snap Action, Limit Switches Switch; Roller; 6 A @ 120 V/3 A @ 240 V; 120 V @ 6 A/240 V @ 3 A; Snap-Action
Actuator Style Roller Style Rotary
Features Dustproof
Standards and Certifications RoHS UL List; CSA Mark; CE Certification
Operating Temp -40 to 185 F (-40 to 85 C) -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2018286 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL30-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 8046253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Common Size Subminiature
Standards and Certifications RoHS
View Details