Panasonic Snap Action, Limit Switches ESE-24SH1

Description
SWITCH DETECTOR SPDT 10MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPDT 10MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - P10871S-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P10871S-ND
Snap Action, Limit Switches P10871S-ND
SWITCH DETECTOR SPDT 10MA 5V

SWITCH DETECTOR SPDT 10MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number P10871S-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Standards and Certifications RoHS
Operating Temp 14 to 158 F (-10 to 70 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3327-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details