C&K Components Snap Action, Limit Switches FDSD001R

Description
SWITCH DETECTOR SPST-NO 10MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPST-NO 10MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN12091TR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN12091TR-ND
Snap Action, Limit Switches CKN12091TR-ND
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - CKN12091CT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN12091CT-ND
Snap Action, Limit Switches CKN12091CT-ND
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - CKN12091DKR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN12091DKR-ND
Snap Action, Limit Switches CKN12091DKR-ND
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CKN12091TR-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - Z13011-ND - DigiKey
Specs
Features Dustproof
Standards and Certifications RoHS
Operating Temp -4 to 149 F (-20 to 65 C)
View Details
2 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K2001718 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details