| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | CH567-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Round (Pin Plunger) |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) |
| Maximum Current | 0.1000 amps |