Panasonic Snap Action, Limit Switches ESE-11MH4

Description
SWITCH DETECTOR SPST-NO 10MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPST-NO 10MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - P15879S-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P15879S-ND
Snap Action, Limit Switches P15879S-ND
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number P15879S-ND
Product Name Snap Action, Limit Switches
Actuator Style Overtravel Plunger
Standards and Certifications RoHS
Operating Temp 14 to 158 F (-10 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-A063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 2496825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Long Overtravel
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details