C&K Components Snap Action, Limit Switches HBS1KGB4SP011C

Description
SWITCH SNAP ACTION SPDT 20A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 20A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - HBS1KGB4SP011C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
HBS1KGB4SP011C-ND
Snap Action, Limit Switches HBS1KGB4SP011C-ND
SWITCH SNAP ACTION SPDT 20A 125V

SWITCH SNAP ACTION SPDT 20A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
HBS1KGB4SP011C
Basic / Snap Action Switches HBS1KGB4SP011C
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number HBS1KGB4SP011C-ND HBS1KGB4SP011C
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -67 to 302 F (-55 to 150 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action, Limit Switches - 450-1450-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Momentary
Standards and Certifications RoHS
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details