The FDSE series micro mini angled actuated detect switches are designed for applications requiring compact size and angled detection. These switches are suitable for mounting on PCBs and are commonly used in consumer electronics, medical devices, and safety control devices. Key specifications include a contact rating of 100 OºA at 3VDC and 1 mA at 5VDC, with a mechanical and electrical life of 50,000 operations. The contact resistance is a maximum of 3 Ω, and insulation resistance is a minimum of 100 MΩ at 100 VDC. The switches operate within a temperature range of -40°C to 85°C and have an operating force of 35gf maximum. The total travel is 3.14 mm or 60°, and the switches are RoHS compliant. The FDSE series features flat or bending terminations and is packaged in reels of 2,000 pieces, making it suitable for high-volume applications. The materials used include PA9T for the base, C7701R for the cover, and beryllium copper for the movable contact.
SIDE ACTUATED DETECT SWITCH BEND
SIDE ACTUATED DETECT SWITCH BEND
SIDE ACTUATED DETECT SWITCH BEND
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | CKN12184DKR-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Angled Toggle (Detector) |
| Operating Temp | 14 to 140 F (-10 to 60 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Closed (NC) |
| Maximum Current | 1.00E-3 amps |