C&K Components Snap Action, Limit Switches HBS2KGB4STS55C

Description
SWITCH SNAP ACTION SPDT 20A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 20A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - HBS2KGB4STS55C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
HBS2KGB4STS55C-ND
Snap Action, Limit Switches HBS2KGB4STS55C-ND
SWITCH SNAP ACTION SPDT 20A 125V

SWITCH SNAP ACTION SPDT 20A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
HBS2KGB4STS55C
Basic / Snap Action Switches HBS2KGB4STS55C
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number HBS2KGB4STS55C-ND HBS2KGB4STS55C
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Features Dustproof
Operating Temp -67 to 302 F (-55 to 150 C) -67 to 302 F (-55 to 150 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 8046196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - 450-SAJ35XXSRLN49SDTFAQ-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details