Panasonic Snap Action, Limit Switches ESE-2161AT

Description
SWITCH DETECTOR SPST-NC 10MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPST-NC 10MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - P13379STR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P13379STR-ND
Snap Action, Limit Switches P13379STR-ND
SWITCH DETECTOR SPST-NC 10MA 5V

SWITCH DETECTOR SPST-NC 10MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - P13379SCT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P13379SCT-ND
Snap Action, Limit Switches P13379SCT-ND
SWITCH DETECTOR SPST-NC 10MA 5V

SWITCH DETECTOR SPST-NC 10MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - P13379SDKR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P13379SDKR-ND
Snap Action, Limit Switches P13379SDKR-ND
SWITCH DETECTOR SPST-NC 10MA 5V

SWITCH DETECTOR SPST-NC 10MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number P13379STR-ND
Product Name Snap Action, Limit Switches
Actuator Style Overtravel Plunger
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL003H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K1145711 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details