Panasonic Snap Action, Limit Switches ESE-58R11B

Description
SWITCH DETECTOR SPST-NO 10MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPST-NO 10MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - P122541CT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P122541CT-ND
Snap Action, Limit Switches P122541CT-ND
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - P122541TR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P122541TR-ND
Snap Action, Limit Switches P122541TR-ND
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - P122541DKR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
P122541DKR-ND
Snap Action, Limit Switches P122541DKR-ND
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number P122541CT-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Standards and Certifications RoHS
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR053M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2496862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details