SWITCH SNAP ACTION DPDT 15A 125V
Basic / Snap Action Switches DPDT 15A QC TERM
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | CH320-ND | E19-00A |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Button |
| Operating Temp | -40 to 221 F (-40 to 105 C) | |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | |
| Maximum Current | 15 amps | 15 amps |
| Actuating Force | 29.99 oz (8.34 N) | 2.88 oz (0.8000 N) |