TE Connectivity LGH Connectors 860267-1

Description
6 Position Connector LGH Plug Circular Free Hanging (In-Line)
Request a Quote Datasheet
Description
6 Position Connector LGH Plug Circular Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGH Connectors - A115774-ND - DigiKey
Thief River Falls, MN, United States
LGH Connectors
A115774-ND
LGH Connectors A115774-ND
6 Position Connector LGH Plug Circular Free Hanging (In-Line)

6 Position Connector LGH Plug Circular Free Hanging (In-Line)

Buy Now Datasheet
Power Connectors - 860267-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
860267-1
Power Connectors 860267-1
LGH-6 PIN HV PLUG ASY

LGH-6 PIN HV PLUG ASY

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Circular Connector, Plug, 6 Position; Product Range Amp - Te Connectivity - 01C2865 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position; Product Range Amp - Te Connectivity
01C2865
Circular Connector, Plug, 6 Position; Product Range Amp - Te Connectivity 01C2865
CIRCULAR CONNECTOR, PLUG, 6 POSITION; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes

Supplier's Site
Lgh-6 Pin Hv Plug Asy Amp - Te Connectivity - 76AC0768 - Newark, An Avnet Company
Chicago, IL, United States
Lgh-6 Pin Hv Plug Asy Amp - Te Connectivity
76AC0768
Lgh-6 Pin Hv Plug Asy Amp - Te Connectivity 76AC0768
LGH-6 PIN HV PLUG ASY

LGH-6 PIN HV PLUG ASY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A115774-ND 860267-1 01C2865 76AC0768
Product Name LGH Connectors Power Connectors Circular Connector, Plug, 6 Position; Product Range Amp - Te Connectivity Lgh-6 Pin Hv Plug Asy Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details