TE Connectivity Standard Circular Connectors 827668-1

Description
Body Features Hermetically Sealed : No O-Ring Material : Silicone Configuration Features Contacts Preloaded : No Number of Positions : 37 Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Guide Ribs Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes
Request a Quote
Description
Body Features Hermetically Sealed : No O-Ring Material : Silicone Configuration Features Contacts Preloaded : No Number of Positions : 37 Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Guide Ribs Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 827668-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
827668-1
Standard Circular Connectors 827668-1
Body Features Hermetically Sealed : No O-Ring Material : Silicone Configuration Features Contacts Preloaded : No Number of Positions : 37 Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Guide Ribs Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes

Body Features


  • Hermetically Sealed : No
  • O-Ring Material : Silicone

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 37

Contact Features


  • Circular Connector Contact Type : Socket

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Guide Ribs
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 827668-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050532-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Standard Circular Connectors - 1-2823588-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 50 volts
View Details
2 suppliers