TE Connectivity Circular Connector Housings 796271-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - 796271-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
796271-1-ND
Circular Connector Housings 796271-1-ND
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Connector Housings - 17-796271-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-796271-1-ND
Circular Connector Housings 17-796271-1-ND
CONN PLUG HSG MALE 14POS INLINE

CONN PLUG HSG MALE 14POS INLINE

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-796271-1
600V Electronic Connector 436-796271-1
14 Pos Male Crimp Plug, 600V, IP67, Black Nylon Product overview: 796271-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796271-1 can be used for catalog matching and distributor lookup.

14 Pos Male Crimp Plug, 600V, IP67, Black Nylon Product overview: 796271-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796271-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug; 14; Plug; Wire; 17; Plastic; 15/16 in.- 20 UNEF-2A; Free Hanging; Nylon - 70086931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 14; Plug; Wire; 17; Plastic; 15/16 in.- 20 UNEF-2A; Free Hanging; Nylon
70086931
Plug; 14; Plug; Wire; 17; Plastic; 15/16 in.- 20 UNEF-2A; Free Hanging; Nylon 70086931
Plug, Number of Positions 14, Plastic Shell, Nylon Housing, Black , Connector One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface. Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray. These connectors use Series 1 contacts located on page .

Plug, Number of Positions 14, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface. Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Plug Size 17 14 Position Free Hanging; Product Range Amp - Te Connectivity - 16H6256 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17 14 Position Free Hanging; Product Range Amp - Te Connectivity
16H6256
Circular Connector Plug Size 17 14 Position Free Hanging; Product Range Amp - Te Connectivity 16H6256
CIRCULAR CONNECTOR PLUG SIZE 17 14 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17 14 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 796271-1 796271-1-ND 436-796271-1 70086931 16H6256
Product Name Circular Connector Housings 600V Electronic Connector Plug; 14; Plug; Wire; 17; Plastic; 15/16 in.- 20 UNEF-2A; Free Hanging; Nylon Circular Connector Plug Size 17 14 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details