TE Connectivity Circular Connector Housings 796291-1

Description
SEALED CPC,SER1,23-24,FR RCPT
Request a Quote Datasheet
Description
SEALED CPC,SER1,23-24,FR RCPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SEALED CPC,SER1,23-24,FR RCPT

SEALED CPC,SER1,23-24,FR RCPT

Buy Now
Circular Connector Housings - A114498-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A114498-ND
Circular Connector Housings A114498-ND
24 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

24 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-796291-1
Electronic Connector 436-796291-1
Sealed CPC Series 1 Receptacle, 24 Pos, Crimp, IP67 Product overview: 796291-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796291-1 can be used for catalog matching and distributor lookup.

Sealed CPC Series 1 Receptacle, 24 Pos, Crimp, IP67 Product overview: 796291-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796291-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Receptacle Size 23 24 Position Free Hanging; Product Range Amp - Te Connectivity - 19H3879 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23 24 Position Free Hanging; Product Range Amp - Te Connectivity
19H3879
Circular Connector Receptacle Size 23 24 Position Free Hanging; Product Range Amp - Te Connectivity 19H3879
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 24 POSITION FREE HANGING; Product Range:CPC Series 1; No. of Contacts:24Contacts; Connector Body Material:Nylon (Polyamide) Body; Body Material:Thermoplast ic; Cable Diameter Max:0.12" RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23 24 POSITION FREE HANGING; Product Range:CPC Series 1; No. of Contacts:24Contacts; Connector Body Material:Nylon (Polyamide) Body; Body Material:Thermoplastic; Cable Diameter Max:0.12" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 796291-1 A114498-ND 436-796291-1 19H3879
Product Name Circular Connector Housings Electronic Connector Circular Connector Receptacle Size 23 24 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products