TE Connectivity DIN Connectors 5750725-1

Description
Body Features Panel Ground Feature Type : Flange Primary Product Color : Gray Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Pre-Tin Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 19.51 MM  [.77 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 13.77 MM  [.54 INCH ] Product Width : 14.86 MM  [.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 35 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Panel Ground Feature Type : Flange Primary Product Color : Gray Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Pre-Tin Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 19.51 MM  [.77 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 13.77 MM  [.54 INCH ] Product Width : 14.86 MM  [.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 35 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5750725-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5750725-1
DIN Connectors 5750725-1
Body Features Panel Ground Feature Type : Flange Primary Product Color : Gray Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Pre-Tin Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 19.51 MM  [.77 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 13.77 MM  [.54 INCH ] Product Width : 14.86 MM  [.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 35 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Panel Ground Feature Type : Flange
  • Primary Product Color : Gray
  • Shield Material : Copper Alloy
  • Shield Plating Finish : Bright
  • Shield Plating Material : Pre-Tin

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ]

Dimensions


  • Connector Height : 19.51 MM  [.77 INCH ]
  • PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ]
  • Product Length : 13.77 MM  [.54 INCH ]
  • Product Width : 14.86 MM  [.58 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.26 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 35

Product Type Features


  • Circular DIN Connector Type : Circular Mini DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - 5750725-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5750725-1-ND
Circular Connector Assemblies 5750725-1-ND
7 Position Circular Connector Receptacle, Female Sockets Solder

7 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Mini Din, 6 Pos, R/a, Shield Amp - Te Connectivity - 99X6828 - Newark, An Avnet Company
Chicago, IL, United States
Mini Din, 6 Pos, R/a, Shield Amp - Te Connectivity
99X6828
Mini Din, 6 Pos, R/a, Shield Amp - Te Connectivity 99X6828
Mini DIN, 6 pos, R/A, Shield

Mini DIN, 6 pos, R/A, Shield

Supplier's Site
Mini Din, 6 Pos, R/a, Shield Amp - Te Connectivity - 76AC9320 - Newark, An Avnet Company
Chicago, IL, United States
Mini Din, 6 Pos, R/a, Shield Amp - Te Connectivity
76AC9320
Mini Din, 6 Pos, R/a, Shield Amp - Te Connectivity 76AC9320
Mini DIN, 6 pos, R/A, Shield

Mini DIN, 6 pos, R/A, Shield

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5750725-1 5750725-1 5750725-1-ND 99X6828
Product Name DIN Connectors Circular Connector Assemblies Mini Din, 6 Pos, R/a, Shield Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data