TE Connectivity DIN Connectors 750327-2

Description
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin-Lead over Nickel Outer Shield Material : Copper Alloy Outer Shield Plating Material : Tin-Lead over Copper Panel Ground Feature Type : None Panel Grounding : Without Shield Material : Brass Shield Plating Finish : Bright Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Vertical Stacked : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Design : Tuning Fork Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Termination Area Plating Thickness : 3.81 MICM , 2.54 MICM  [150 MICIN , 100 MICIN ] Contact Transmits (Typical) : Signal (Data) Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Termination Area Plating Finish : Matte Dimensions Height : 9.52 MM  [.37 INCH ] Length : 13.97 MM  [.55 INCH ] PCB Tail Length : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Tail Length : 3.18 MM  [.125 INCH ] Width : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Agency/Standard : UL, CSA UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 38 Product Type Features Circular DIN Connector Type : Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Connector Type : Header ESD Protection : Without Product Type : Connector Sealable : No Shape : Circular Shielded : No Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Temperature Rating : High
Request a Quote Datasheet
Description
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin-Lead over Nickel Outer Shield Material : Copper Alloy Outer Shield Plating Material : Tin-Lead over Copper Panel Ground Feature Type : None Panel Grounding : Without Shield Material : Brass Shield Plating Finish : Bright Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Vertical Stacked : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Design : Tuning Fork Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Termination Area Plating Thickness : 3.81 MICM , 2.54 MICM  [150 MICIN , 100 MICIN ] Contact Transmits (Typical) : Signal (Data) Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Termination Area Plating Finish : Matte Dimensions Height : 9.52 MM  [.37 INCH ] Length : 13.97 MM  [.55 INCH ] PCB Tail Length : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Tail Length : 3.18 MM  [.125 INCH ] Width : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Agency/Standard : UL, CSA UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 38 Product Type Features Circular DIN Connector Type : Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Connector Type : Header ESD Protection : Without Product Type : Connector Sealable : No Shape : Circular Shielded : No Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Temperature Rating : High
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 750327-2 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
750327-2
DIN Connectors 750327-2
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin-Lead over Nickel Outer Shield Material : Copper Alloy Outer Shield Plating Material : Tin-Lead over Copper Panel Ground Feature Type : None Panel Grounding : Without Shield Material : Brass Shield Plating Finish : Bright Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Vertical Stacked : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Design : Tuning Fork Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Termination Area Plating Thickness : 3.81 MICM , 2.54 MICM  [150 MICIN , 100 MICIN ] Contact Transmits (Typical) : Signal (Data) Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Termination Area Plating Finish : Matte Dimensions Height : 9.52 MM  [.37 INCH ] Length : 13.97 MM  [.55 INCH ] PCB Tail Length : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Tail Length : 3.18 MM  [.125 INCH ] Width : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Agency/Standard : UL, CSA UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 38 Product Type Features Circular DIN Connector Type : Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Connector Type : Header ESD Protection : Without Product Type : Connector Sealable : No Shape : Circular Shielded : No Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Temperature Rating : High

Body Features


  • Front Panel Screw-Down : Without
  • Inner Shield Material : Brass
  • Inner Shield Plating Material : Tin-Lead over Nickel
  • Outer Shield Material : Copper Alloy
  • Outer Shield Plating Material : Tin-Lead over Copper
  • Panel Ground Feature Type : None
  • Panel Grounding : Without
  • Shield Material : Brass
  • Shield Plating Finish : Bright
  • Shield Underplate Material : Nickel
  • Shield Underplate Thickness : 1.27 MICM  [50 MICIN ]

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 6
  • PCB Mount Orientation : Vertical
  • Stacked : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Design : Tuning Fork
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ]
  • Contact Termination Area Plating Thickness : 3.81 MICM , 2.54 MICM  [150 MICIN , 100 MICIN ]
  • Contact Transmits (Typical) : Signal (Data)
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Termination Area Plating Finish : Matte

Dimensions


  • Height : 9.52 MM  [.37 INCH ]
  • Length : 13.97 MM  [.55 INCH ]
  • PCB Tail Length : 3.18 MM  [.125 INCH ]
  • PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ]
  • Tail Length : 3.18 MM  [.125 INCH ]
  • Width : 13.97 MM  [.55 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.26 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester

Industry Standards


  • Agency/Standard : UL, CSA
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized
  • VDE Tested : No

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 38

Product Type Features


  • Circular DIN Connector Type : Mini DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Connector Type : Header
  • ESD Protection : Without
  • Product Type : Connector
  • Sealable : No
  • Shape : Circular
  • Shielded : No

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
  • Temperature Rating : High
Buy Now
Circular Connector Assemblies - A115637-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A115637-ND
Circular Connector Assemblies A115637-ND
6 Position Circular Connector Receptacle, Female Sockets Solder

6 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 750327-2 A115637-ND 750327-2
Product Name DIN Connectors Circular Connector Assemblies
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets
Termination Through Hole - Solder
Mounting Board Mount Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data