Win Source Part Number: 1363785-796437-2
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Base Product Number: 796437
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 14
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 17-14
Contact Size: 16
Mounting Feature: Flange
Orientation: Keyed
Shell Material: Polyamide (PA), Nylon
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic
Comm Circular Connect
14 Position Circular Connector Receptacle Housing Panel Mount
14 Pos Circular Crimp RECPT HSG, 250V, UL94 V-0, Nylon, Black Product overview: 796437-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796437-2 can be used for catalog matching and distributor lookup.
CIRCULAR CONN, RCPT, 14POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts;
RECPT HSG,CPC,17-14,REV SEX
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363785-796437-2 | 796437-2 | A136625-ND | 436-796437-2 | 19H3968 | 16P3559 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings | 250V Electronic Connector | Circular Conn, Rcpt, 14Pos, Crimp; Product Range Amp - Te Connectivity | Recpt Hsg,cpc,17-14,rev Sex Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | Panel Mount | ||||
| Contact Size (AWG) | 16 AWG |