The Circular Connector, Receptacle, 9 Position, Crimp (part number 796439-2) from TE Connectivity is designed for wire-to-wire applications with an operating voltage of 600 VDC. This connector features a reverse gender socket configuration and is suitable for panel mounting, equipped with a flange and mounting holes for secure installation. The housing is made of black nylon and has a straight body orientation. It supports a temperature range from -55 to 105 °C and is compliant with various industry standards, including UL 94V-0 for flammability. The connector is not sealable and does not provide fluid resistance. It is RoHS compliant and does not contain restricted materials above threshold levels as per relevant directives. This product is ideal for applications requiring reliable power and signal connections in a compact form factor.
Female Crimp Wire Housing, 9 Pos, 250V, UL94 V-0, Black Product overview: 796439-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-796439-2 can be used for catalog matching and distributor lookup.
9 Position Circular Connector Receptacle Housing Panel Mount
Comm Circular Connect
RECPT HSG,CPC,17-9,REV SEX ROHS COMPLIANT: YES
CIRCULAR CONN, RCPT, 9POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-796439-2 | A136626-ND | 796439-2 | 71T7500 | 19H3969 |
| Product Name | 250V Electronic Connector | Circular Connector Housings | Recpt Hsg,cpc,17-9,rev Sex Rohs Compliant Amp - Te Connectivity | Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amp - Te Connectivity | |
| Termination | Crimp |