14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Circular Crimp Connector, 14 Pos, Wire-to-Wire, Black, UL94 V-0 Product overview: 796449-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796449-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363735-796449-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: 796449
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 14
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 17-14
Contact Size: 16
Orientation: B
Shell Material: Polyamide (PA), Nylon
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic
Comm Circular Connect
CIRCULAR CONN, PLUG, 14POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122478-ND | 436-796449-1 | 1363735-796449-1 | 796449-1 | 19H3970 |
| Product Name | Circular Connector Housings | Electronic Connector | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Conn, Plug, 14Pos, Crimp; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Termination | Crimp |