TE Connectivity DIN Connectors 5786676-1

Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.824 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 15.75 MM  [.62 INCH ] Product Width : 21.84 MM  [.86 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 180 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.824 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 15.75 MM  [.62 INCH ] Product Width : 21.84 MM  [.86 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 180 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5786676-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5786676-1
DIN Connectors 5786676-1
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.824 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 15.75 MM  [.62 INCH ] Product Width : 21.84 MM  [.86 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 180 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Brass
  • Shield Plating Material : Tin
  • Shield Plating Thickness : 2.54 MICM  [100 MICIN ]
  • Shield Underplate Material : Nickel
  • Shield Underplate Thickness : 1.27 MICM  [50 MICIN ]

Configuration Features


  • Connector Contact Load Condition : Selectively Loaded
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 20.83 MM  [.824 INCH ]
  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Product Length : 15.75 MM  [.62 INCH ]
  • Product Width : 21.84 MM  [.86 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.49 MM  [.1 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Approved Standards Products : CSA LR3507, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Solder Tail Layout
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 180

Product Type Features


  • Circular DIN Connector Type : Circular DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Power Connectors - 5786676-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5786676-1
Power Connectors 5786676-1
6 CIRC DIN RCPT W/GRND FINGERS

6 CIRC DIN RCPT W/GRND FINGERS

Buy Now
Circular Connector Assemblies - A99368-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A99368-ND
Circular Connector Assemblies A99368-ND
6 Position Circular Connector Receptacle, Female Sockets Solder

6 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Singapore, Singapore
7.5A Electronic Connector
436-5786676-1
7.5A Electronic Connector 436-5786676-1
Shielded Circular Connector, 6 Pos, Receptacle, Solder, Right Angle, 7.5A Product overview: 5786676-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5786676-1 can be used for catalog matching and distributor lookup.

Shielded Circular Connector, 6 Pos, Receptacle, Solder, Right Angle, 7.5A Product overview: 5786676-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5786676-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
6 Circ Din Rcpt W/grnd Fingers Amp - Te Connectivity - 42AJ5059 - Newark, An Avnet Company
Chicago, IL, United States
6 Circ Din Rcpt W/grnd Fingers Amp - Te Connectivity
42AJ5059
6 Circ Din Rcpt W/grnd Fingers Amp - Te Connectivity 42AJ5059
6 CIRC DIN RCPT W/GRND FINGERS

6 CIRC DIN RCPT W/GRND FINGERS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5786676-1 5786676-1 A99368-ND 436-5786676-1 42AJ5059
Product Name DIN Connectors Power Connectors Circular Connector Assemblies 7.5A Electronic Connector 6 Circ Din Rcpt W/grnd Fingers Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets DIN Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data