TE Connectivity Standard Circular Connectors 60-0334-0B2-000

Description
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Housing Features Circular Connector Shell Size : 15 Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Product Type Features Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Housing Features Circular Connector Shell Size : 15 Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Product Type Features Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 60-0334-0B2-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
60-0334-0B2-000
Standard Circular Connectors 60-0334-0B2-000
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Housing Features Circular Connector Shell Size : 15 Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Product Type Features Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Shell Base Material : Brass

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5

Housing Features


  • Circular Connector Shell Size : 15

Operation/Application


  • Circuit Application : Power & Signal
  • Durability Rating (CYCLE) : 500

Product Type Features


  • Sealable : No
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 60-0334-0B2-000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Assemblies - A121566-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
4 suppliers
Circular Connector Contacts - 12341-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Standard Circular Connectors - 1-293468-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 400 volts
View Details