TE Connectivity Electronic Connector 788189-2

Description
3 Pos Circular Crimp Socket Connector, Panel Mount, Straight, IP67 Product overview: 788189-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-788189-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Circular Crimp Socket Connector, Panel Mount, Straight, IP67 Product overview: 788189-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-788189-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-788189-2
Electronic Connector 436-788189-2
3 Pos Circular Crimp Socket Connector, Panel Mount, Straight, IP67 Product overview: 788189-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-788189-2 can be used for catalog matching and distributor lookup.

3 Pos Circular Crimp Socket Connector, Panel Mount, Straight, IP67 Product overview: 788189-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-788189-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A114430-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A114430-ND
Circular Connector Housings A114430-ND
3 (Power) Position Circular Connector Receptacle Housing Panel Mount

3 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity - 19H3632 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity
19H3632
Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity 19H3632
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 3 POSITION, PANEL; Product Range:CPC Series 5; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 3 POSITION, PANEL; Product Range:CPC Series 5; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-788189-2 A114430-ND 19H3632
Product Name Electronic Connector Circular Connector Housings Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details