TE Connectivity Standard Circular Connectors 61-0159-023-P04

Description
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 130 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Shell Type : Metal
Request a Quote Datasheet
Description
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 130 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Shell Type : Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 61-0159-023-P04 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
61-0159-023-P04
Standard Circular Connectors 61-0159-023-P04
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 130 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Shell Type : Metal

Body Features


  • Shell Base Material : Brass

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 130

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 23

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No
  • Shell Type : Metal
Buy Now Datasheet
Circular Connector Contacts - 2452-61-0159-023-P04-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
2452-61-0159-023-P04-ND
Circular Connector Contacts 2452-61-0159-023-P04-ND
CONTACT PIN D=8 MM, CRIMP 25 MM2

CONTACT PIN D=8 MM, CRIMP 25 MM2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 61-0159-023-P04 2452-61-0159-023-P04-ND
Product Name Standard Circular Connectors Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823450-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Standard Circular Connectors - 1-293475-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
4 suppliers