TE Connectivity Standard Circular Connectors 8A-0002-000-P00

Description
Body Features Shell Base Material : PA Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Shell Type : Plastic
Request a Quote Datasheet
Description
Body Features Shell Base Material : PA Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Shell Type : Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 8A-0002-000-P00 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
8A-0002-000-P00
Standard Circular Connectors 8A-0002-000-P00
Body Features Shell Base Material : PA Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Shell Type : Plastic

Body Features


  • Shell Base Material : PA

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 23

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Sealable : No
  • Shell Type : Plastic
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 8A-0002-000-P00
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products