TE Connectivity Standard Circular Connectors 8-1437719-7

Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 24.4 MM  [.954 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 24.4 MM  [.954 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 8-1437719-7 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
8-1437719-7
Standard Circular Connectors 8-1437719-7
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 24.4 MM  [.954 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Hermetically Sealed : No
  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 5
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 24.4 MM  [.954 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Singapore, Singapore
3A 60V Electronic Connector
436-8-1437719-7
3A 60V Electronic Connector 436-8-1437719-7
5 Pos Circular Connector, Male, Gold Socket, 3A, 60V, Solder, Panel Mount Product overview: 8-1437719-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-8-1437719-7 can be used for catalog matching and distributor lookup.

5 Pos Circular Connector, Male, Gold Socket, 3A, 60V, Solder, Panel Mount Product overview: 8-1437719-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-8-1437719-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 2591031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2591031
Industrial Circular Connectors 2591031
TE Connectivity 8-1437719-7

TE Connectivity 8-1437719-7

Supplier's Site
Industrial Circular Connectors - 1649464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1649464
Industrial Circular Connectors 1649464
TE Connectivity 8-1437719-7

TE Connectivity 8-1437719-7

Supplier's Site
Circular Connector Assemblies - 8-1437719-7-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8-1437719-7-ND
Circular Connector Assemblies 8-1437719-7-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 8-1437719-7 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
8-1437719-7
Circular Connector Assemblies 8-1437719-7
CONN PLUG MALE 5POS SOLDER CUP

CONN PLUG MALE 5POS SOLDER CUP

Supplier's Site Datasheet
T01-0580-P05-Male Rec Panel Mount Solder Amp - Te Connectivity - 37AC1701 - Newark, An Avnet Company
Chicago, IL, United States
T01-0580-P05-Male Rec Panel Mount Solder Amp - Te Connectivity
37AC1701
T01-0580-P05-Male Rec Panel Mount Solder Amp - Te Connectivity 37AC1701
T01-0580-P05-MALE REC PANEL MOUNT SOLDER

T01-0580-P05-MALE REC PANEL MOUNT SOLDER

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-1437719-7 436-8-1437719-7 2591031 8-1437719-7-ND 8-1437719-7 37AC1701
Product Name Standard Circular Connectors 3A 60V Electronic Connector Industrial Circular Connectors Circular Connector Assemblies Circular Connector Assemblies T01-0580-P05-Male Rec Panel Mount Solder Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Panel Mount Panel Mount
Voltage Rating 60 volts 60 volts 60 volts 60 volts 60 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823449-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Standard Circular Connectors - 1-2823449-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Standard Circular Connectors - 1-1437720-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Current Rating 2.0 amps
View Details
3 suppliers